Akro-Mils, Inc. Akro-Mils 2000 lb Adjustable Green Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 GREEN AWS244830164

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 2000 lb Adjustable Green Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 GREEN - AWS244830164 GREEN - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Adjustable Green Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 GREEN
AWS244830164 GREEN
Akro-Mils 2000 lb Adjustable Green Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 GREEN AWS244830164 GREEN
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 RED - AWS244830164 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 RED
AWS244830164 RED
Akro-Mils 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 RED AWS244830164 RED
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 BLUE - AWS244830164 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 BLUE
AWS244830164 BLUE
Akro-Mils 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 BLUE AWS244830164 BLUE
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 YELLOW - AWS244830164 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 YELLOW
AWS244830164 YELLOW
Akro-Mils 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 YELLOW AWS244830164 YELLOW
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils 2000 lb Adjustable White Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 WHITE - AWS244830164 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Adjustable White Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 WHITE
AWS244830164 WHITE
Akro-Mils 2000 lb Adjustable White Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 WHITE AWS244830164 WHITE
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (66) x 30164 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 48 in shelf length, 23 5/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS244830164 GREEN
Product Name Akro-Mils 2000 lb Adjustable Green Chrome Steel Open Adjustable Fixed Shelving System - 66 Bins - 2000 lb Total Capacity - AWS244830164 GREEN
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with sliding panels - SRE2C-HE870105 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details