Akro-Mils, Inc. Akro-Mils Akrobin 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 2000 lb Total Capacity - AWS24360SABSC AWS24360SABSC

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 74 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 74 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 2000 lb Total Capacity - AWS24360SABSC - AWS24360SABSC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 2000 lb Total Capacity - AWS24360SABSC
AWS24360SABSC
Akro-Mils Akrobin 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 2000 lb Total Capacity - AWS24360SABSC AWS24360SABSC
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 74 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30287 Bin, (6) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 (30287) in, 16-1/2 (30288) in bin width, 74 in shelf height, 10 (30287) in, 11 (30288) in bin height and a 24 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS24360SABSC
Product Name Akro-Mils Akrobin 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 2000 lb Total Capacity - AWS24360SABSC
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4535WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Racks - 2406239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Two Space Rack Shelf - ER-S2U - Video Mount Products
Video Mount Products
Specs
Type Shelving
Depth 14.9 inch (378 mm)
Length 3.5 inch (88.9 mm)
View Details