Akro-Mils, Inc. Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 BLUE AWS24360288

Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 16 1/2 in bin width, 74 in shelf height, 11 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 16 1/2 in bin width, 74 in shelf height, 11 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 BLUE - AWS24360288 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 BLUE
AWS24360288 BLUE
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 BLUE AWS24360288 BLUE
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 16 1/2 in bin width, 74 in shelf height, 11 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 16 1/2 in bin width, 74 in shelf height, 11 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 RED - AWS24360288 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 RED
AWS24360288 RED
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 RED AWS24360288 RED
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 16 1/2 in bin width, 74 in shelf height, 11 in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 16 1/2 in bin width, 74 in shelf height, 11 in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 YELLOW - AWS24360288 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 YELLOW
AWS24360288 YELLOW
Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 YELLOW AWS24360288 YELLOW
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 16 1/2 in bin width, 74 in shelf height, 11 in bin height and a 24 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (12) x 30288 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 16 1/2 in bin width, 74 in shelf height, 11 in bin height and a 24 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS24360288 BLUE
Product Name Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 12 Bins - 2000 lb Total Capacity - AWS24360288 BLUE
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details