Akro-Mils, Inc. Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 YELLOW AWS24360287

Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (16) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (16) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 YELLOW - AWS24360287 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 YELLOW
AWS24360287 YELLOW
Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 YELLOW AWS24360287 YELLOW
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (16) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (16) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 BLUE - AWS24360287 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 BLUE
AWS24360287 BLUE
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 BLUE AWS24360287 BLUE
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (16) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (16) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 RED - AWS24360287 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 RED
AWS24360287 RED
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 RED AWS24360287 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (16) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (16) x 30287 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 23 7/8 in bin length, 11 in bin width, 74 in shelf height, 10 in bin height and a 24 in shelf depth. Products within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS24360287 YELLOW
Product Name Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 16 Bins - 2000 lb Total Capacity - AWS24360287 YELLOW
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details