Akro-Mils, Inc. Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB YELLOW AWS1848SAB

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (3) x 30281 Bin, (4) x 30280 Bin, (4) x 30282 Bin, (4) x 30283 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 48 in shelf length, 20 in bin length, 12-3/8 (30280, 30281, 30282) in, 18 (30283) in bin width, 74 in shelf height, 12 (30282, 30283) in, 6 (30280) in, 8 (30281) in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (3) x 30281 Bin, (4) x 30280 Bin, (4) x 30282 Bin, (4) x 30283 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 48 in shelf length, 20 in bin length, 12-3/8 (30280, 30281, 30282) in, 18 (30283) in bin width, 74 in shelf height, 12 (30282, 30283) in, 6 (30280) in, 8 (30281) in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB YELLOW - AWS1848SAB YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB YELLOW
AWS1848SAB YELLOW
Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB YELLOW AWS1848SAB YELLOW
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (3) x 30281 Bin, (4) x 30280 Bin, (4) x 30282 Bin, (4) x 30283 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 48 in shelf length, 20 in bin length, 12-3/8 (30280, 30281, 30282) in, 18 (30283) in bin width, 74 in shelf height, 12 (30282, 30283) in, 6 (30280) in, 8 (30281) in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (3) x 30281 Bin, (4) x 30280 Bin, (4) x 30282 Bin, (4) x 30283 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 48 in shelf length, 20 in bin length, 12-3/8 (30280, 30281, 30282) in, 18 (30283) in bin width, 74 in shelf height, 12 (30282, 30283) in, 6 (30280) in, 8 (30281) in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB BLUE - AWS1848SAB BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB BLUE
AWS1848SAB BLUE
Akro-Mils Akrobin 2000 lb Adjustable Blue Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB BLUE AWS1848SAB BLUE
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (3) x 30281 Bin, (4) x 30280 Bin, (4) x 30282 Bin, (4) x 30283 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 20 in bin length, 12-3/8 (30280, 30281, 30282) in, 18 (30283) in bin width, 74 in shelf height, 12 (30282, 30283) in, 6 (30280) in, 8 (30281) in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (3) x 30281 Bin, (4) x 30280 Bin, (4) x 30282 Bin, (4) x 30283 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 48 in shelf length, 20 in bin length, 12-3/8 (30280, 30281, 30282) in, 18 (30283) in bin width, 74 in shelf height, 12 (30282, 30283) in, 6 (30280) in, 8 (30281) in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB RED - AWS1848SAB RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB RED
AWS1848SAB RED
Akro-Mils Akrobin 2000 lb Adjustable Red Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB RED AWS1848SAB RED
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (3) x 30281 Bin, (4) x 30280 Bin, (4) x 30282 Bin, (4) x 30283 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 48 in shelf length, 20 in bin length, 12-3/8 (30280, 30281, 30282) in, 18 (30283) in bin width, 74 in shelf height, 12 (30282, 30283) in, 6 (30280) in, 8 (30281) in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (3) x 30281 Bin, (4) x 30280 Bin, (4) x 30282 Bin, (4) x 30283 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 48 in shelf length, 20 in bin length, 12-3/8 (30280, 30281, 30282) in, 18 (30283) in bin width, 74 in shelf height, 12 (30282, 30283) in, 6 (30280) in, 8 (30281) in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS1848SAB YELLOW
Product Name Akro-Mils Akrobin 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 3 Bins, 4 Bins - 2000 lb Total Capacity - AWS1848SAB YELLOW
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE1550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
RS Components, Ltd.
Specs
Type Racking
View Details