Akro-Mils, Inc. Akro-Mils Akro-Grid 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 18 Bins - 2000 lb Total Capacity - AWS183633168SC AWS183633168SC

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: 33168 Grid. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 16 1/2 in bin length, 10 7/8 in bin width, 74 in shelf height, 8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: 33168 Grid. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 16 1/2 in bin length, 10 7/8 in bin width, 74 in shelf height, 8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akro-Grid 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 18 Bins - 2000 lb Total Capacity - AWS183633168SC - AWS183633168SC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akro-Grid 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 18 Bins - 2000 lb Total Capacity - AWS183633168SC
AWS183633168SC
Akro-Mils Akro-Grid 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 18 Bins - 2000 lb Total Capacity - AWS183633168SC AWS183633168SC
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: 33168 Grid. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 16 1/2 in bin length, 10 7/8 in bin width, 74 in shelf height, 8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: 33168 Grid. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 16 1/2 in bin length, 10 7/8 in bin width, 74 in shelf height, 8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS183633168SC
Product Name Akro-Mils Akro-Grid 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 18 Bins - 2000 lb Total Capacity - AWS183633168SC
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details