Akro-Mils, Inc. Akro-Mils Vantage 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 YELLOW AWS183630400

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (40) x 30400 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 16 3/4 in bin length, 7 1/4 in bin width, 74 in shelf height, 5 3/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (40) x 30400 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 16 3/4 in bin length, 7 1/4 in bin width, 74 in shelf height, 5 3/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Vantage 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 YELLOW - AWS183630400 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Vantage 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 YELLOW
AWS183630400 YELLOW
Akro-Mils Vantage 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 YELLOW AWS183630400 YELLOW
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (40) x 30400 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 16 3/4 in bin length, 7 1/4 in bin width, 74 in shelf height, 5 3/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (40) x 30400 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 16 3/4 in bin length, 7 1/4 in bin width, 74 in shelf height, 5 3/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Vantage 2000 lb Adjustable White Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 WHITE - AWS183630400 WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Vantage 2000 lb Adjustable White Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 WHITE
AWS183630400 WHITE
Akro-Mils Vantage 2000 lb Adjustable White Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 WHITE AWS183630400 WHITE
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (40) x 30400 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 16 3/4 in bin length, 7 1/4 in bin width, 74 in shelf height, 5 3/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (40) x 30400 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 16 3/4 in bin length, 7 1/4 in bin width, 74 in shelf height, 5 3/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now
Akro-Mils Vantage 2000 lb Adjustable Gray Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 GREY - AWS183630400 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Vantage 2000 lb Adjustable Gray Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 GREY
AWS183630400 GREY
Akro-Mils Vantage 2000 lb Adjustable Gray Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 GREY AWS183630400 GREY
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (40) x 30400 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 16 3/4 in bin length, 7 1/4 in bin width, 74 in shelf height, 5 3/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (40) x 30400 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 16 3/4 in bin length, 7 1/4 in bin width, 74 in shelf height, 5 3/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this SKU is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS183630400 YELLOW
Product Name Akro-Mils Vantage 2000 lb Adjustable Yellow Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630400 YELLOW
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 106 lbs (48 kg)
Depth 8.66 inch (220 mm)
View Details