Akro-Mils, Inc. Shelving, Wire Shelving Kit, 18x36x74, 18 Bins AWS183630265Y

Description
18" x 36" x 74" Wire Shelving Package Package w/ 30265 - 18 AkroBins and 5 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet
Description
18" x 36" x 74" Wire Shelving Package Package w/ 30265 - 18 AkroBins and 5 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Wire Shelving Kit, 18x36x74, 18 Bins - AWS183630265Y - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Wire Shelving Kit, 18x36x74, 18 Bins
AWS183630265Y
Shelving, Wire Shelving Kit, 18x36x74, 18 Bins AWS183630265Y
18" x 36" x 74" Wire Shelving Package Package w/ 30265 - 18 AkroBins and 5 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

18" x 36" x 74" Wire Shelving Package Package w/ 30265 - 18 AkroBins and 5 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS183630265Y
Product Name Shelving, Wire Shelving Kit, 18x36x74, 18 Bins
Category Industrial
Type Shelving; Wire
Capacity 2000 lbs (907 kg)
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 35.04 inch (890 mm)
Width 33.07 inch (840 mm)
View Details
Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details