Akro-Mils, Inc. Shelving, Wire Shelving Kit, 18x36x74, 60 Bins AWS183630138SC

Description
18" x 36" x 74" Wire Shelving Package Package w/ 30138 - 60 Shelf Bins and 12 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet
Description
18" x 36" x 74" Wire Shelving Package Package w/ 30138 - 60 Shelf Bins and 12 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Wire Shelving Kit, 18x36x74, 60 Bins - AWS183630138SC - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Wire Shelving Kit, 18x36x74, 60 Bins
AWS183630138SC
Shelving, Wire Shelving Kit, 18x36x74, 60 Bins AWS183630138SC
18" x 36" x 74" Wire Shelving Package Package w/ 30138 - 60 Shelf Bins and 12 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

18" x 36" x 74" Wire Shelving Package Package w/ 30138 - 60 Shelf Bins and 12 Shelves. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 2000 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Shelfmax 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 60 Bins - 2000 lb Total Capacity - AWS183630138SC - AWS183630138SC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Shelfmax 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 60 Bins - 2000 lb Total Capacity - AWS183630138SC
AWS183630138SC
Akro-Mils Shelfmax 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 60 Bins - 2000 lb Total Capacity - AWS183630138SC AWS183630138SC
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (60) x 30138 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 7/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (60) x 30138 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 7/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 4 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number AWS183630138SC AWS183630138SC
Product Name Shelving, Wire Shelving Kit, 18x36x74, 60 Bins Akro-Mils Shelfmax 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 60 Bins - 2000 lb Total Capacity - AWS183630138SC
Category Industrial Industrial
Type Shelving; Wire Shelving
Capacity 2000 lbs (907 kg) 800 lbs (363 kg)
Depth 18 inch (457 mm) 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Shelving with drawers - R5SGE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details