R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (40) x 30098 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 7/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 6 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (40) x 30098 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 7/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 6 in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (40) x 30098 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 7/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 6 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this product are: steel material. This shelf is also adjustable.
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (40) x 30098 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 7/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 6 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (40) x 30098 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 7/8 in bin length, 6 5/8 in bin width, 74 in shelf height, 6 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AWS183630098 WHITE |
| Product Name | Akro-Mils Shelfmax 2000 lb Adjustable White Chrome Steel Open Adjustable Fixed Shelving System - 40 Bins - 2000 lb Total Capacity - AWS183630098 WHITE |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 800 lbs (363 kg) |