Akro-Mils, Inc. Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 RED ASC1879118

Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 RED - ASC1879118 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 RED
ASC1879118 RED
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 RED ASC1879118 RED
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 BLUE - ASC1879118 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 BLUE
ASC1879118 BLUE
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 BLUE ASC1879118 BLUE
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 CLEAR - ASC1879118 CLEAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 CLEAR
ASC1879118 CLEAR
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 CLEAR ASC1879118 CLEAR
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 YELLOW - ASC1879118 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 YELLOW
ASC1879118 YELLOW
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 YELLOW ASC1879118 YELLOW
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

Buy Now
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 GREY - ASC1879118 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 GREY
ASC1879118 GREY
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 GREY ASC1879118 GREY
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (36) x 31118 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 11 1/8 in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number ASC1879118 RED
Product Name Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 36 Bins - 6500 lb Total Capacity - ASC1879118 RED
Category Industrial
Type Shelving
Shelving/Racking Options Enclosed
Capacity 550 lbs (249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
JAKEN WIRE SHELVING UNITS - H205-CS1872 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Shelving; Wire
Depth ? to 72 inch (? to 1829 mm)
View Details