Akro-Mils, Inc. 12d Enclosed Shelving Unit With Akrodrawers; Shelf Depth Akro-Mils ASC1279ASTCRY

Description
12"D ENCLOSED SHELVING UNIT WITH AKRODRAWERS; Shelf Depth:12"; Shelf Width:36"; Load Capacity:8500lb; Shelf Material:Steel; Product Range:-; Accessory Type:12" Enclosed Shelving with AkroDrawer; Carrying Capacity:8500lb; Colour:Gray RoHS Compliant: NA
Datasheet
Description
12"D ENCLOSED SHELVING UNIT WITH AKRODRAWERS; Shelf Depth:12"; Shelf Width:36"; Load Capacity:8500lb; Shelf Material:Steel; Product Range:-; Accessory Type:12" Enclosed Shelving with AkroDrawer; Carrying Capacity:8500lb; Colour:Gray RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12d Enclosed Shelving Unit With Akrodrawers; Shelf Depth Akro-Mils - 83R7081 - Newark, An Avnet Company
Chicago, IL, United States
12d Enclosed Shelving Unit With Akrodrawers; Shelf Depth Akro-Mils
83R7081
12d Enclosed Shelving Unit With Akrodrawers; Shelf Depth Akro-Mils 83R7081
12"D ENCLOSED SHELVING UNIT WITH AKRODRAWERS; Shelf Depth:12"; Shelf Width:36"; Load Capacity:8500lb; Shelf Material:Steel; Product Range:-; Accessory Type:12" Enclosed Shelving with AkroDrawer; Carrying Capacity:8500lb; Colour:Gray RoHS Compliant: NA

12"D ENCLOSED SHELVING UNIT WITH AKRODRAWERS; Shelf Depth:12"; Shelf Width:36"; Load Capacity:8500lb; Shelf Material:Steel; Product Range:-; Accessory Type:12" Enclosed Shelving with AkroDrawer; Carrying Capacity:8500lb; Colour:Gray RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83R7081
Product Name 12d Enclosed Shelving Unit With Akrodrawers; Shelf Depth Akro-Mils
Category Industrial
Type Shelving
Shelving/Racking Options Enclosed
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3741322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Mobile shelving & Mini-Racking - SRE4508SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details