Akro-Mils, Inc. Shelving, Steel Shelving Kit, 24x36x79, 50 Bins AS2479094Y

Description
24" x 36" x 79" Steel Shelving Package w/ 30094 Bins - 50 ShelfMax Shelf Bins and 11 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6050 lb. Weight Capacity
Datasheet
Description
24" x 36" x 79" Steel Shelving Package w/ 30094 Bins - 50 ShelfMax Shelf Bins and 11 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6050 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Steel Shelving Kit, 24x36x79, 50 Bins - AS2479094Y - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Steel Shelving Kit, 24x36x79, 50 Bins
AS2479094Y
Shelving, Steel Shelving Kit, 24x36x79, 50 Bins AS2479094Y
24" x 36" x 79" Steel Shelving Package w/ 30094 Bins - 50 ShelfMax Shelf Bins and 11 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6050 lb. Weight Capacity

24" x 36" x 79" Steel Shelving Package w/ 30094 Bins - 50 ShelfMax Shelf Bins and 11 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6050 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Shelving and Racking
Product Number AS2479094Y
Product Name Shelving, Steel Shelving Kit, 24x36x79, 50 Bins
Category Industrial
Type Shelving
Capacity 6050 lbs (2744 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 10758-701 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Width 17.5 inch (444 mm)
Material Aluminum
View Details