Akro-Mils, Inc. Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS187936 AS187936

Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS187936 - AS187936 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS187936
AS187936
Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS187936 AS187936
R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 79 in shelf height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AS187936
Product Name Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 6500 lb Total Capacity - AS187936
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 550 lbs (249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details