Akro-Mils, Inc. Akro-Mils AS1879 3300 lb Gray Powder Coated Steel 22 ga Fixed Rack - 36 in Overall Length - 10 Bins - Bins Included - AS187913018 AS187913018

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 in overall length. Products within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports horizontal bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3300 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 in overall length. Products within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports horizontal bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3300 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils AS1879 3300 lb Gray Powder Coated Steel 22 ga Fixed Rack - 36 in Overall Length - 10 Bins - Bins Included - AS187913018 - AS187913018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils AS1879 3300 lb Gray Powder Coated Steel 22 ga Fixed Rack - 36 in Overall Length - 10 Bins - Bins Included - AS187913018
AS187913018
Akro-Mils AS1879 3300 lb Gray Powder Coated Steel 22 ga Fixed Rack - 36 in Overall Length - 10 Bins - Bins Included - AS187913018 AS187913018
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 in overall length. Products within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports horizontal bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3300 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 in overall length. Products within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports horizontal bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3300 lb. The material used in this SKU are: steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AS187913018
Product Name Akro-Mils AS1879 3300 lb Gray Powder Coated Steel 22 ga Fixed Rack - 36 in Overall Length - 10 Bins - Bins Included - AS187913018
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details