Akro-Mils, Inc. Shelving, Steel Shelving Kit, 12x36x79, 48 Bins AS1279150Y

Description
12" x 36" x 79" Steel Shelving Package w/ 30150 Bins - 48 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity
Datasheet
Description
12" x 36" x 79" Steel Shelving Package w/ 30150 Bins - 48 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Steel Shelving Kit, 12x36x79, 48 Bins - AS1279150Y - Akro-Mils, Inc.
Akron, OH, USA
Shelving, Steel Shelving Kit, 12x36x79, 48 Bins
AS1279150Y
Shelving, Steel Shelving Kit, 12x36x79, 48 Bins AS1279150Y
12" x 36" x 79" Steel Shelving Package w/ 30150 Bins - 48 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity

12" x 36" x 79" Steel Shelving Package w/ 30150 Bins - 48 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Shelfmax 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - AS1279150Y - AS1279150Y - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Shelfmax 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - AS1279150Y
AS1279150Y
Akro-Mils Shelfmax 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - AS1279150Y AS1279150Y
R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (48) x 30150 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 11 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 in bin height and a 12 in shelf depth. Products within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

R.S. Hughes Company carries a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (48) x 30150 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 11 5/8 in bin length, 8 3/8 in bin width, 79 in shelf height, 4 in bin height and a 12 in shelf depth. Products within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb and a 6500 lb. The material used in this SKU are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number AS1279150Y AS1279150Y
Product Name Shelving, Steel Shelving Kit, 12x36x79, 48 Bins Akro-Mils Shelfmax 6500 lb Adjustable Yellow Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 48 Bins - 6500 lb Total Capacity - AS1279150Y
Category Industrial Industrial
Type Shelving Shelving
Capacity 6500 lbs (2948 kg) 500 lbs (227 kg)
Depth 12 inch (305 mm) 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 4445182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details