Akro-Mils, Inc. Akro-Mils 1800 lb Blue Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 132 Bins - Bins Included - APRD1836448 BLUE APRD1836448

Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1800 lb Blue Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 132 Bins - Bins Included - APRD1836448 BLUE - APRD1836448 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1800 lb Blue Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 132 Bins - Bins Included - APRD1836448 BLUE
APRD1836448 BLUE
Akro-Mils 1800 lb Blue Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 132 Bins - Bins Included - APRD1836448 BLUE APRD1836448 BLUE
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. SKUs within this category come in a variety of colors; this SKU is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRD1836448 BLUE
Product Name Akro-Mils 1800 lb Blue Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 132 Bins - Bins Included - APRD1836448 BLUE
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details