Akro-Mils, Inc. Akro-Mils 800 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040 APRD040

Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 800 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040 - APRD040 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 800 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040
APRD040
Akro-Mils 800 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040 APRD040
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this item is powder coated.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this item is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number APRD040
Product Name Akro-Mils 800 lb Blue / Green / Red / White / Yellow Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - 128 Bins - Bins Included - APRD040
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 12291-501 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
View Details