Akro-Mils, Inc. Rack, 12 2-Sided Pick Rack, No Bins APRD

Description
Pick Rack,Double,W36-3/4, H60-1/4,D242. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; 2-Sided; Angled shelves keep parts at the front of bin; 800 lb. Weight Capacity
Datasheet
Description
Pick Rack,Double,W36-3/4, H60-1/4,D242. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; 2-Sided; Angled shelves keep parts at the front of bin; 800 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, 12 2-Sided Pick Rack, No Bins - APRD - Akro-Mils, Inc.
Akron, OH, USA
Rack, 12 2-Sided Pick Rack, No Bins
APRD
Rack, 12 2-Sided Pick Rack, No Bins APRD
Pick Rack,Double,W36-3/4, H60-1/4,D242. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; 2-Sided; Angled shelves keep parts at the front of bin; 800 lb. Weight Capacity

Pick Rack,Double,W36-3/4,H60-1/4,D242. Angled shelves keep parts and supplies at the front of Bins for easy access. Made in the USA; 16-gauge steel construction; Durable powder-coated finish; 2-Sided; Angled shelves keep parts at the front of bin; 800 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 800 lb Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - Bins Not Included - APRD - APRD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 800 lb Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - Bins Not Included - APRD
APRD
Akro-Mils 800 lb Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - Bins Not Included - APRD APRD
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this product is powder coated.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this SKU include: 36 3/4 in overall length. Products within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb. The material used in this item are: steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number APRD APRD
Product Name Rack, 12 2-Sided Pick Rack, No Bins Akro-Mils 800 lb Gray Powder Coated Steel 16 ga Double Sided Fixed Rack - 36 3/4 in Overall Length - Bins Not Included - APRD
Category Industrial Industrial
Type Racking; Pick Rack Racking
Capacity 800 lbs (363 kg) 800 lbs (363 kg)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details