Akro-Mils, Inc. Rack, Bench Pick Rack, w/ 12 Shelf Bins APRBENCH150

Description
Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds 12 30150 Yellow shelf Bins. Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; includes 12 Shelf Bins; 250 lb. Weight Capacity
Datasheet
Description
Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds 12 30150 Yellow shelf Bins. Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; includes 12 Shelf Bins; 250 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, Bench Pick Rack, w/ 12 Shelf Bins - APRBENCH150 - Akro-Mils, Inc.
Akron, OH, USA
Rack, Bench Pick Rack, w/ 12 Shelf Bins
APRBENCH150
Rack, Bench Pick Rack, w/ 12 Shelf Bins APRBENCH150
Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds 12 30150 Yellow shelf Bins. Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; includes 12 Shelf Bins; 250 lb. Weight Capacity

Bench Pick Racks measure 12" x 36-3/4" x 25" and has 3 shelves. It is made of 16-gauge steel construction. Easy to assemble. Holds 12 30150 Yellow shelf Bins. Made in the USA; 16-gauge steel construction; Angled shelves keep parts at the front of bin; includes 12 Shelf Bins; 250 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 250 lb Yellow Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 12 Bins - Bins Included - APRBENCH150 - APRBENCH150 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 250 lb Yellow Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 12 Bins - Bins Included - APRBENCH150
APRBENCH150
Akro-Mils 250 lb Yellow Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 12 Bins - Bins Included - APRBENCH150 APRBENCH150
R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this product are: steel material. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this fixed rack. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 36 3/4 in overall length. Parts within this category come in a variety of colors; this part is gray. Some fixed rack systems are built to support either an angled or a horizontal bin. This particular rack supports angled bins. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this product are: steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number APRBENCH150 APRBENCH150
Product Name Rack, Bench Pick Rack, w/ 12 Shelf Bins Akro-Mils 250 lb Yellow Gray Powder Coated Steel 16 ga Fixed Rack - 36 3/4 in Overall Length - 12 Bins - Bins Included - APRBENCH150
Category Industrial Industrial
Type Racking; Pick Rack Racking
Capacity 250 lbs (113 kg) 250 lbs (113 kg)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE1T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details