Akro-Mils, Inc. Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 17 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3517C AD3517C

Description
R.S. Hughes Company features a huge selection of industrial supplies including this stackable cabinet. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 17 in overall length, 35 in overall width and a 22 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this stackable cabinet. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 17 in overall length, 35 in overall width and a 22 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 17 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3517C - AD3517C - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 17 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3517C
AD3517C
Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 17 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3517C AD3517C
R.S. Hughes Company features a huge selection of industrial supplies including this stackable cabinet. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 17 in overall length, 35 in overall width and a 22 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of industrial supplies including this stackable cabinet. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 17 in overall length, 35 in overall width and a 22 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AD3517C
Product Name Akro-Mils Akrodrawers 120 lb Charcoal Gray Powder Coated, Textured Stackable Cabinet - 17 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3517C
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 20.12 inch (511 mm)
Width 17.72 inch (450 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details