Akro-Mils, Inc. Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 8 Drawer - Non-Lockable - AD3511P82 CLEAR AD3511P82

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this stackable cabinet. Comes with the following: (16) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this stackable cabinet. Comes with the following: (16) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 8 Drawer - Non-Lockable - AD3511P82 CLEAR - AD3511P82 CLEAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 8 Drawer - Non-Lockable - AD3511P82 CLEAR
AD3511P82 CLEAR
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 8 Drawer - Non-Lockable - AD3511P82 CLEAR AD3511P82 CLEAR
R.S. Hughes Company carries a huge selection of industrial supplies including this stackable cabinet. Comes with the following: (16) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of industrial supplies including this stackable cabinet. Comes with the following: (16) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 16 Drawer - Non-Lockable - AD3511P82 BLUE - AD3511P82 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 16 Drawer - Non-Lockable - AD3511P82 BLUE
AD3511P82 BLUE
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 16 Drawer - Non-Lockable - AD3511P82 BLUE AD3511P82 BLUE
R.S. Hughes Company features a huge selection of facilities maintenance products including this stackable cabinet. Comes with the following: (16) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this product include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this stackable cabinet. Comes with the following: (16) x 31182 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this product include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AD3511P82 CLEAR
Product Name Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 8 Drawer - Non-Lockable - AD3511P82 CLEAR
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rackmount Cases - 1881313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 1.56 inch (39.6 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details