Akro-Mils, Inc. Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 16 Drawer - Non-Lockable - AD3511P62 CLEAR AD3511P62

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this stackable cabinet. Comes with the following: (24) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this stackable cabinet. Comes with the following: (24) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 16 Drawer - Non-Lockable - AD3511P62 CLEAR - AD3511P62 CLEAR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 16 Drawer - Non-Lockable - AD3511P62 CLEAR
AD3511P62 CLEAR
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 16 Drawer - Non-Lockable - AD3511P62 CLEAR AD3511P62 CLEAR
R.S. Hughes Company offers a huge selection of facilities maintenance products including this stackable cabinet. Comes with the following: (24) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this stackable cabinet. Comes with the following: (24) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this item include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 120 lb. The finish on this item is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3511P62 BLUE - AD3511P62 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3511P62 BLUE
AD3511P62 BLUE
Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 24 Drawer - Non-Lockable - AD3511P62 BLUE AD3511P62 BLUE
R.S. Hughes Company carries a huge selection of MRO materials including this stackable cabinet. Comes with the following: (24) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this product include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of MRO materials including this stackable cabinet. Comes with the following: (24) x 31162 AkroDrawer. Dimensions are particularly important when considering purchasing a stackable cabinet. The dimensions for this product include: 11 in overall length, 35 in overall width and a 22 in overall height. This cabinet is putty and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3 and a 120 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Stackable Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AD3511P62 CLEAR
Product Name Akro-Mils Akrodrawers 120 lb Putty Powder Coated, Textured Stackable Cabinet - 11 in Overall Length - 35 in Width - 22 in Height - 16 Drawer - Non-Lockable - AD3511P62 CLEAR
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 37.05 inch (941 mm)
Width 11.57 inch (294 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details