Akro-Mils, Inc. Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817C AD1817C

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this super modular cabinet. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this super modular cabinet. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817C - AD1817C - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817C
AD1817C
Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817C AD1817C
R.S. Hughes Company carries a huge selection of industrial supplies including this super modular cabinet. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

R.S. Hughes Company carries a huge selection of industrial supplies including this super modular cabinet. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 17 in overall length, 18 in overall width and a 16 1/2 in overall height. This color of this cabinet is charcoal gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number AD1817C
Product Name Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 17 in Overall Length - 18 in Width - 16 1/2 in Height - Non-Lockable - AD1817C
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Storage Cabinets - 1271513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 23.62 inch (600 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details