R.S. Hughes Company features a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with gray drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of industrial supplies including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this item include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with blue drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company features a huge selection of MRO materials including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this item include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with yellow drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this SKU is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this SKU include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with red drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this item is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this super modular cabinet. Comes with the following: (2) x 31182 AkroDrawer, (6) x 31162 AkroDrawer, Bracket. Dimensions are particularly important when considering purchasing a super modular cabinet. The dimensions for this item include: 11 in overall length, 18 in overall width and a 16 1/2 in overall height. This cabinet is charcoal gray and comes with clear drawers. This cabinet also comes with a powder coated, textured finish. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3 and a 60 lb. The finish on this product is powder coated, textured. If security is a concern, this Super Modular Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | AD1811CAST GREY |
| Product Name | Akro-Mils Akrodrawers 60 lb Charcoal Gray Powder Coated, Textured Stackable Super Modular Cabinet - 11 in Overall Length - 18 in Width - 16 1/2 in Height - 2, 6 Drawer - Non-Lockable - AD1811CAST GREY |
| Use | Industrial |