Akro-Mils, Inc. Rack, Louvered Bench Rack, 36L 8W 20H 98636

Description
36" Wide Bench Rack for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; Keeps parts and supplies in easy reach; 120 lb. Weight Capacity
Datasheet
Description
36" Wide Bench Rack for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; Keeps parts and supplies in easy reach; 120 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack, Louvered Bench Rack, 36L 8W 20H - 98636 - Akro-Mils, Inc.
Akron, OH, USA
Rack, Louvered Bench Rack, 36L 8W 20H
98636
Rack, Louvered Bench Rack, 36L 8W 20H 98636
36" Wide Bench Rack for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; Keeps parts and supplies in easy reach; 120 lb. Weight Capacity

36" Wide Bench Rack for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; Keeps parts and supplies in easy reach; 120 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin, Insight 120 lb Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Bench Rack - 36 in Overall Length - 8 in Width - 20 in Height - 98636 - 98636 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin, Insight 120 lb Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Bench Rack - 36 in Overall Length - 8 in Width - 20 in Height - 98636
98636
Akro-Mils Akrobin, Insight 120 lb Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Bench Rack - 36 in Overall Length - 8 in Width - 20 in Height - 98636 98636
R.S. Hughes Company offers a huge selection of facilities maintenance products including this single sided louvered bench rack. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 36 in overall length, 8 in overall width and a 20 in overall height. SKUs within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 120 lb. The material used in this SKU are: cold rolled steel material. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this single sided louvered bench rack. Dimensions are particularly important when considering purchasing a single sided louvered bench rack. The dimensions for this SKU include: 36 in overall length, 8 in overall width and a 20 in overall height. SKUs within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 120 lb. The material used in this SKU are: cold rolled steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 98636 98636
Product Name Rack, Louvered Bench Rack, 36L 8W 20H Akro-Mils Akrobin, Insight 120 lb Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Bench Rack - 36 in Overall Length - 8 in Width - 20 in Height - 98636
Category Industrial Industrial
Type Racking Racking
Capacity 120 lbs (54.42 kg) 120 lbs (54.42 kg)
Length 36 inch (914 mm) 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 215 lbs (97.3 kg)
Depth 19.49 inch (495 mm)
View Details