Akro-Mils, Inc. Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536230SD 98536230SD

Description
R.S. Hughes Company features a huge selection of MRO materials including this double sided louvered bench rack. Comes with the following: 30230 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered bench rack. The dimensions for this item include: 37 3/4 in overall length, 22 1/2 in overall width and a 26 3/8 in overall height. Products within this category come in a variety of colors; this product is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company features a huge selection of MRO materials including this double sided louvered bench rack. Comes with the following: 30230 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered bench rack. The dimensions for this item include: 37 3/4 in overall length, 22 1/2 in overall width and a 26 3/8 in overall height. Products within this category come in a variety of colors; this product is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536230SD - 98536230SD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536230SD
98536230SD
Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536230SD 98536230SD
R.S. Hughes Company features a huge selection of MRO materials including this double sided louvered bench rack. Comes with the following: 30230 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered bench rack. The dimensions for this item include: 37 3/4 in overall length, 22 1/2 in overall width and a 26 3/8 in overall height. Products within this category come in a variety of colors; this product is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company features a huge selection of MRO materials including this double sided louvered bench rack. Comes with the following: 30230 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered bench rack. The dimensions for this item include: 37 3/4 in overall length, 22 1/2 in overall width and a 26 3/8 in overall height. Products within this category come in a variety of colors; this product is white. Capacity can also be an important factor when purchasing this product; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 98536230SD
Product Name Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536230SD
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Adjustable Racking System -  - Stanley Vidmar
Specs
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Single Sided
View Details