Akro-Mils, Inc. Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536210SD 98536210SD

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this double sided louvered bench rack. Comes with the following: 30210 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered bench rack. The dimensions for this product include: 37 3/4 in overall length, 22 1/2 in overall width and a 26 3/8 in overall height. Products within this category come in a variety of colors; this item is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this double sided louvered bench rack. Comes with the following: 30210 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered bench rack. The dimensions for this product include: 37 3/4 in overall length, 22 1/2 in overall width and a 26 3/8 in overall height. Products within this category come in a variety of colors; this item is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536210SD - 98536210SD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536210SD
98536210SD
Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536210SD 98536210SD
R.S. Hughes Company features a huge selection of facilities maintenance products including this double sided louvered bench rack. Comes with the following: 30210 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered bench rack. The dimensions for this product include: 37 3/4 in overall length, 22 1/2 in overall width and a 26 3/8 in overall height. Products within this category come in a variety of colors; this item is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this double sided louvered bench rack. Comes with the following: 30210 STONE Bin. Dimensions are particularly important when considering purchasing a double sided louvered bench rack. The dimensions for this product include: 37 3/4 in overall length, 22 1/2 in overall width and a 26 3/8 in overall height. Products within this category come in a variety of colors; this item is white. Capacity can also be an important factor when purchasing this item; the capacity for this item is 100 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 98536210SD
Product Name Akro-Mils Ready Space 98536 100 lb White Powder Coated Steel Double Sided Double Sided Louvered Bench Rack - 37 3/4 in Overall Length - 22 1/2 in Width - 26 3/8 in Height - 98536210SD
Category Industrial
Type Racking
Shelving/Racking Options Double Sided
Capacity 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Open Shelving, 7Shelves, 30Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8914 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details