Akro-Mils, Inc. Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 48 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77810 77810

Description
R.S. Hughes Company offers a huge selection of MRO materials including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 48 in overall width, 51 in overall height, 85 in overall depth, 1.05 in frame outside diameter and a 12 in wheel diameter. Items within this category come in a variety of colors; this product is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The finish on this item is powder coated.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 48 in overall width, 51 in overall height, 85 in overall depth, 1.05 in frame outside diameter and a 12 in wheel diameter. Items within this category come in a variety of colors; this product is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 48 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77810 - 77810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 48 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77810
77810
Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 48 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77810 77810
R.S. Hughes Company offers a huge selection of MRO materials including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 48 in overall width, 51 in overall height, 85 in overall depth, 1.05 in frame outside diameter and a 12 in wheel diameter. Items within this category come in a variety of colors; this product is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The finish on this item is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 48 in overall width, 51 in overall height, 85 in overall depth, 1.05 in frame outside diameter and a 12 in wheel diameter. Items within this category come in a variety of colors; this product is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number 77810
Product Name Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 48 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77810
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 251817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 265 lbs (120 kg)
Material Steel
View Details