Akro-Mils, Inc. Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 39 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77710 77710

Description
R.S. Hughes Company offers a huge selection of MRO materials including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 39 in overall width, 51 in overall height, 85 in overall depth, 1.05 in frame outside diameter and a 12 in wheel diameter. Parts within this category come in a variety of colors; this item is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 39 in overall width, 51 in overall height, 85 in overall depth, 1.05 in frame outside diameter and a 12 in wheel diameter. Parts within this category come in a variety of colors; this item is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 39 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77710 - 77710 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 39 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77710
77710
Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 39 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77710 77710
R.S. Hughes Company offers a huge selection of MRO materials including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 39 in overall width, 51 in overall height, 85 in overall depth, 1.05 in frame outside diameter and a 12 in wheel diameter. Parts within this category come in a variety of colors; this item is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 39 in overall width, 51 in overall height, 85 in overall depth, 1.05 in frame outside diameter and a 12 in wheel diameter. Parts within this category come in a variety of colors; this item is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number 77710
Product Name Akro-Mils 2000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 39 in Width - 51 in Height - 12 in Mold-on Rubber wheels - 77710
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details