Akro-Mils, Inc. Akro-Mils 1000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 33 in Width - 42 in Height - 10 in Mold-on Rubber wheels - 77510 77510

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 33 in overall width, 42 in overall height, 66 in overall depth, 1.05 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this item is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The finish on this product is powder coated.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 33 in overall width, 42 in overall height, 66 in overall depth, 1.05 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this item is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 33 in Width - 42 in Height - 10 in Mold-on Rubber wheels - 77510 - 77510 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 33 in Width - 42 in Height - 10 in Mold-on Rubber wheels - 77510
77510
Akro-Mils 1000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 33 in Width - 42 in Height - 10 in Mold-on Rubber wheels - 77510 77510
R.S. Hughes Company features a huge selection of facilities maintenance products including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 33 in overall width, 42 in overall height, 66 in overall depth, 1.05 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this item is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this tiltable hand truck. Dimensions are particularly important when considering purchasing a tiltable hand truck. The dimensions for this SKU include: 33 in overall width, 42 in overall height, 66 in overall depth, 1.05 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this item is black / gray. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1000 lb. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number 77510
Product Name Akro-Mils 1000 lb Black / Gray Powder Coated 13 ga Tiltable Hand Truck - 33 in Width - 42 in Height - 10 in Mold-on Rubber wheels - 77510
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Dollies - 2430350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 662 lbs (300 kg)
Length 24 inch (600 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details