Akro-Mils, Inc. Akro-Mils 90 lb Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Not Included - 76590 76590

Description
R.S. Hughes Company features a huge selection of MRO materials including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 47 in shelf length, 2 in caster width, 30 1/2 in shelf width, 39 1/2 in overall height and a 4 in caster diameter. Parts within this category come in a variety of colors; this product is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 90 lb. The finish on this product is powder coated.
Description
R.S. Hughes Company features a huge selection of MRO materials including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 47 in shelf length, 2 in caster width, 30 1/2 in shelf width, 39 1/2 in overall height and a 4 in caster diameter. Parts within this category come in a variety of colors; this product is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 90 lb. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 90 lb Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Not Included - 76590 - 76590 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 90 lb Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Not Included - 76590
76590
Akro-Mils 90 lb Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Not Included - 76590 76590
R.S. Hughes Company features a huge selection of MRO materials including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 47 in shelf length, 2 in caster width, 30 1/2 in shelf width, 39 1/2 in overall height and a 4 in caster diameter. Parts within this category come in a variety of colors; this product is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 90 lb. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of MRO materials including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 47 in shelf length, 2 in caster width, 30 1/2 in shelf width, 39 1/2 in overall height and a 4 in caster diameter. Parts within this category come in a variety of colors; this product is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 90 lb. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number 76590
Product Name Akro-Mils 90 lb Gray Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 4 in Swivel Casters - Lid Not Included - 76590
Capacity 90 lbs (41 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Platform Trolleys - 2837106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Width 19 inch (480 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details