R.S. Hughes Company offers a huge selection of facilities maintenance products including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this product include: 47 in shelf length, 1 1/4 in caster width, 30 1/2 in shelf width, 39 1/2 in overall height and a 3 in caster diameter. Parts within this category come in a variety of colors; this SKU is green. The lids for this item are black. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 90 lb. The finish on this SKU is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | 76491 |
| Product Name | Akro-Mils 90 lb Black Green Powder Coated Akro-Cart - Tubular Handle - 39 1/2 in Height - 3 in Swivel Casters - Lid Included - 76491 |
| Capacity | 90 lbs (41 kg) |