Akro-Mils, Inc. Akro-Mils 60 lb Blue Powder Coated Akro-Cart - Tubular Handle - 33 1/2 in Height - 3 in Swivel Casters - Lid Not Included - 76460 76460

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 48 in shelf length, 1 1/4 in caster width, 30 1/2 in shelf width, 33 1/2 in overall height and a 3 in caster diameter. Products within this category come in a variety of colors; this part is blue. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 48 in shelf length, 1 1/4 in caster width, 30 1/2 in shelf width, 33 1/2 in overall height and a 3 in caster diameter. Products within this category come in a variety of colors; this part is blue. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 60 lb Blue Powder Coated Akro-Cart - Tubular Handle - 33 1/2 in Height - 3 in Swivel Casters - Lid Not Included - 76460 - 76460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 60 lb Blue Powder Coated Akro-Cart - Tubular Handle - 33 1/2 in Height - 3 in Swivel Casters - Lid Not Included - 76460
76460
Akro-Mils 60 lb Blue Powder Coated Akro-Cart - Tubular Handle - 33 1/2 in Height - 3 in Swivel Casters - Lid Not Included - 76460 76460
R.S. Hughes Company offers a huge selection of facilities maintenance products including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 48 in shelf length, 1 1/4 in caster width, 30 1/2 in shelf width, 33 1/2 in overall height and a 3 in caster diameter. Products within this category come in a variety of colors; this part is blue. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this akro-cart. Dimensions are particularly important when considering purchasing an akro-cart. The dimensions for this item include: 48 in shelf length, 1 1/4 in caster width, 30 1/2 in shelf width, 33 1/2 in overall height and a 3 in caster diameter. Products within this category come in a variety of colors; this part is blue. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are swivel. This akro-cart has a tubular handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this utility cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 60 lb. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number 76460
Product Name Akro-Mils 60 lb Blue Powder Coated Akro-Cart - Tubular Handle - 33 1/2 in Height - 3 in Swivel Casters - Lid Not Included - 76460
Capacity 60 lbs (27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Sack Trucks - 252012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Steel
View Details