Akro-Mils, Inc. Akro-Mils Tiltview 15 lb Gray Polystyrene Shelf Storage Bin - 3 3/4 in Length - 23 5/8 in Width - 4 1/2 in Height - 1 Compartments - 06706 6706

Description
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 3 3/4 in outside length, 23 5/8 in outside width and a 4 1/2 in outside height. SKUs within this category come in a variety of colors; this product is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 15 lb. The material used in this product are: polystyrene material.
Description
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 3 3/4 in outside length, 23 5/8 in outside width and a 4 1/2 in outside height. SKUs within this category come in a variety of colors; this product is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 15 lb. The material used in this product are: polystyrene material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Tiltview 15 lb Gray Polystyrene Shelf Storage Bin - 3 3/4 in Length - 23 5/8 in Width - 4 1/2 in Height - 1 Compartments - 06706 - 06706 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Tiltview 15 lb Gray Polystyrene Shelf Storage Bin - 3 3/4 in Length - 23 5/8 in Width - 4 1/2 in Height - 1 Compartments - 06706
06706
Akro-Mils Tiltview 15 lb Gray Polystyrene Shelf Storage Bin - 3 3/4 in Length - 23 5/8 in Width - 4 1/2 in Height - 1 Compartments - 06706 06706
R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 3 3/4 in outside length, 23 5/8 in outside width and a 4 1/2 in outside height. SKUs within this category come in a variety of colors; this product is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 15 lb. The material used in this product are: polystyrene material.

R.S. Hughes Company features a huge selection of MRO materials including this storage bin. Comes with the following: Card Stock Label. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 3 3/4 in outside length, 23 5/8 in outside width and a 4 1/2 in outside height. SKUs within this category come in a variety of colors; this product is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 15 lb. The material used in this product are: polystyrene material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 06706
Product Name Akro-Mils Tiltview 15 lb Gray Polystyrene Shelf Storage Bin - 3 3/4 in Length - 23 5/8 in Width - 4 1/2 in Height - 1 Compartments - 06706
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details