Akro-Mils, Inc. Case; Large Case (2 Fixed Dividers); 18(Max.); 14-3/8; 9-1/2 in.; 2-1/2 5905

Description
Storage Cases, 5 to 18 Compartments, 8-5⁄8 " to 14-3⁄8 " Length Perfect Case for Storing and Organizing Supplies Cases Available in 3 Sizes with Different Divider Configurations Grid Design in Lid Keeps Items from Spilling Into Other Compartments Small and Medium Cases Include 4 Front to Back Adjustable Dividers Large Cases Include 5 Front to Back Adjustable Dividers
Description
Storage Cases, 5 to 18 Compartments, 8-5⁄8 " to 14-3⁄8 " Length Perfect Case for Storing and Organizing Supplies Cases Available in 3 Sizes with Different Divider Configurations Grid Design in Lid Keeps Items from Spilling Into Other Compartments Small and Medium Cases Include 4 Front to Back Adjustable Dividers Large Cases Include 5 Front to Back Adjustable Dividers

Suppliers

Company
Product
Description
Supplier Links
Case; Large Case (2 Fixed Dividers); 18(Max.); 14-3/8; 9-1/2 in.; 2-1/2 - 70145090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case; Large Case (2 Fixed Dividers); 18(Max.); 14-3/8; 9-1/2 in.; 2-1/2
70145090
Case; Large Case (2 Fixed Dividers); 18(Max.); 14-3/8; 9-1/2 in.; 2-1/2 70145090
Storage Cases, 5 to 18 Compartments, 8-5⁄8 " to 14-3⁄8 " Length Perfect Case for Storing and Organizing Supplies Cases Available in 3 Sizes with Different Divider Configurations Grid Design in Lid Keeps Items from Spilling Into Other Compartments Small and Medium Cases Include 4 Front to Back Adjustable Dividers Large Cases Include 5 Front to Back Adjustable Dividers

Storage Cases, 5 to 18 Compartments, 8-5⁄8 " to 14-3⁄8 " Length

  • Perfect Case for Storing and Organizing Supplies
  • Cases Available in 3 Sizes with Different Divider Configurations
  • Grid Design in Lid Keeps Items from Spilling Into Other Compartments
  • Small and Medium Cases Include 4 Front to Back Adjustable Dividers
  • Large Cases Include 5 Front to Back Adjustable Dividers
Supplier's Site
Akro-Mils Clear Industrial Grade Polymer Storage Case - 14 3/8 in Overall Length - 9 1/2 in Width - 2 1/2 in Height - Tray Not Included - 05905 - 05905 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Clear Industrial Grade Polymer Storage Case - 14 3/8 in Overall Length - 9 1/2 in Width - 2 1/2 in Height - Tray Not Included - 05905
05905
Akro-Mils Clear Industrial Grade Polymer Storage Case - 14 3/8 in Overall Length - 9 1/2 in Width - 2 1/2 in Height - Tray Not Included - 05905 05905
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage case. Dimensions are particularly important when considering purchasing a storage case. The dimensions for this product include: 14 3/8 in overall length, 9 1/2 in overall width and a 2 1/2 in overall height. SKUs within this category come in a variety of colors; this product is clear. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage case. Dimensions are particularly important when considering purchasing a storage case. The dimensions for this product include: 14 3/8 in overall length, 9 1/2 in overall width and a 2 1/2 in overall height. SKUs within this category come in a variety of colors; this product is clear. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 70145090 05905
Product Name Case; Large Case (2 Fixed Dividers); 18(Max.); 14-3/8; 9-1/2 in.; 2-1/2 Akro-Mils Clear Industrial Grade Polymer Storage Case - 14 3/8 in Overall Length - 9 1/2 in Width - 2 1/2 in Height - Tray Not Included - 05905
Features ESD
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details