Akro-Mils, Inc. Akro-Mils Clear Industrial Grade Polymer Storage Case - 8 5/8 in Overall Length - 5 1/8 in Width - 1 5/8 in Height - Tray Not Included - 05705 5705

Description
R.S. Hughes Company offers a huge selection of MRO materials including this storage case. Dimensions are particularly important when considering purchasing a storage case. The dimensions for this SKU include: 8 5/8 in overall length, 5 1/8 in overall width and a 1 5/8 in overall height. Parts within this category come in a variety of colors; this part is clear. The material used in this item are: industrial grade polymer material.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this storage case. Dimensions are particularly important when considering purchasing a storage case. The dimensions for this SKU include: 8 5/8 in overall length, 5 1/8 in overall width and a 1 5/8 in overall height. Parts within this category come in a variety of colors; this part is clear. The material used in this item are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Clear Industrial Grade Polymer Storage Case - 8 5/8 in Overall Length - 5 1/8 in Width - 1 5/8 in Height - Tray Not Included - 05705 - 05705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Clear Industrial Grade Polymer Storage Case - 8 5/8 in Overall Length - 5 1/8 in Width - 1 5/8 in Height - Tray Not Included - 05705
05705
Akro-Mils Clear Industrial Grade Polymer Storage Case - 8 5/8 in Overall Length - 5 1/8 in Width - 1 5/8 in Height - Tray Not Included - 05705 05705
R.S. Hughes Company offers a huge selection of MRO materials including this storage case. Dimensions are particularly important when considering purchasing a storage case. The dimensions for this SKU include: 8 5/8 in overall length, 5 1/8 in overall width and a 1 5/8 in overall height. Parts within this category come in a variety of colors; this part is clear. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this storage case. Dimensions are particularly important when considering purchasing a storage case. The dimensions for this SKU include: 8 5/8 in overall length, 5 1/8 in overall width and a 1 5/8 in overall height. Parts within this category come in a variety of colors; this part is clear. The material used in this item are: industrial grade polymer material.

Buy Now
Case; Small Case (2 Fixed Dividers); 15(Max.); 8-5/8; 5-1/8 in.; 1-5/8 - 70145088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case; Small Case (2 Fixed Dividers); 15(Max.); 8-5/8; 5-1/8 in.; 1-5/8
70145088
Case; Small Case (2 Fixed Dividers); 15(Max.); 8-5/8; 5-1/8 in.; 1-5/8 70145088
Storage Cases, 5 to 18 Compartments, 8-5⁄8 " to 14-3⁄8 " Length Perfect Case for Storing and Organizing Supplies Cases Available in 3 Sizes with Different Divider Configurations Grid Design in Lid Keeps Items from Spilling Into Other Compartments Small and Medium Cases Include 4 Front to Back Adjustable Dividers Large Cases Include 5 Front to Back Adjustable Dividers

Storage Cases, 5 to 18 Compartments, 8-5⁄8 " to 14-3⁄8 " Length

  • Perfect Case for Storing and Organizing Supplies
  • Cases Available in 3 Sizes with Different Divider Configurations
  • Grid Design in Lid Keeps Items from Spilling Into Other Compartments
  • Small and Medium Cases Include 4 Front to Back Adjustable Dividers
  • Large Cases Include 5 Front to Back Adjustable Dividers
Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 05705 70145088
Product Name Akro-Mils Clear Industrial Grade Polymer Storage Case - 8 5/8 in Overall Length - 5 1/8 in Width - 1 5/8 in Height - Tray Not Included - 05705 Case; Small Case (2 Fixed Dividers); 15(Max.); 8-5/8; 5-1/8 in.; 1-5/8
Material Industrial Grade Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.94 inch (100 mm)
Length 7.87 inch (200 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details