Akro-Mils, Inc. Akro-Mils 8.32 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Solid Side Wall - 37682 RED 37682

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Parts within this category come in a variety of colors; this item is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this product are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Parts within this category come in a variety of colors; this item is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this product are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 8.32 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Solid Side Wall - 37682 RED - 37682 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 8.32 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Solid Side Wall - 37682 RED
37682 RED
Akro-Mils 8.32 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Solid Side Wall - 37682 RED 37682 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Parts within this category come in a variety of colors; this item is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this product include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Parts within this category come in a variety of colors; this item is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils 8.32 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Solid Side Wall - 37682 GREY - 37682 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 8.32 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Solid Side Wall - 37682 GREY
37682 GREY
Akro-Mils 8.32 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Solid Side Wall - 37682 GREY 37682 GREY
R.S. Hughes Company offers a huge selection of facilities maintenance products including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 12 in inside height, 12 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Parts within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 8.32 gal. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 37682 RED
Product Name Akro-Mils 8.32 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 12 1/4 in Height - Solid Side Wall - 37682 RED
Material Industrial Grade Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details