Akro-Mils, Inc. Akro-Mils 11.19 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37608 RED 37608

Description
R.S. Hughes Company features a huge selection of MRO materials including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Products within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.19 gal. The material used in this product are: industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of MRO materials including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Products within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.19 gal. The material used in this product are: industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 11.19 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37608 RED - 37608 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 11.19 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37608 RED
37608 RED
Akro-Mils 11.19 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37608 RED 37608 RED
R.S. Hughes Company features a huge selection of MRO materials including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Products within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.19 gal. The material used in this product are: industrial grade polymer material.

R.S. Hughes Company features a huge selection of MRO materials including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. Products within this category come in a variety of colors; this part is red. Capacity can also be an important factor when purchasing this product; the capacity for this item is 11.19 gal. The material used in this product are: industrial grade polymer material.

Buy Now
Akro-Mils 11.19 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37608 GRAY - 37608 GRAY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 11.19 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37608 GRAY
37608 GRAY
Akro-Mils 11.19 gal Gray Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37608 GRAY 37608 GRAY
R.S. Hughes Company carries a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 11.19 gal. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of industrial supplies including this industrial reusable straight wall container. Dimensions are particularly important when considering purchasing an industrial reusable straight wall container. The dimensions for this item include: 22 in inside length, 23 3/4 in outside length, 14 in inside width, 15 3/4 in outside width, 8 in inside height, 8 1/4 in outside height, 1 in stacking rim thickness and a 1 in wall thickness. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 11.19 gal. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 37608 RED
Product Name Akro-Mils 11.19 gal Red Industrial Grade Polymer Industrial Reusable Straight Wall Container - 23 3/4 in Length - 15 3/4 in Width - 8 1/4 in Height - Mesh Side Wall - 37608 RED
Material Industrial Grade Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Carbide Insert Compartment Boxes - 2.51X.98X.39 (63.8 x 24.9 x 10.0 MM) 1 CELL INSERT BOX - IB01/M1 - MOCAP LLC
Specs
Container Type Box
Height 0.6220 inch (15.8 mm)
Length 2.64 inch (67 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details