Akro-Mils, Inc. Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Red 36468BLKRED

Description
Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity
Datasheet
Description
Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Red - 36468BLKRED - Akro-Mils, Inc.
Akron, OH, USA
Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Red
36468BLKRED
Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Red 36468BLKRED
Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity

Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 20 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Containers
Product Number 36468BLKRED
Product Name Bin, Indicator Bin 17-7/8 x 6-5/8 x 4/Red
Container Type Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 4844179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 7.09 inch (180 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details