Akro-Mils, Inc. Bin, Indicator Bin 11-5/8 x 6-3/4 x 4/Red 36462BLKRED

Description
Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity
Datasheet
Description
Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Indicator Bin 11-5/8 x 6-3/4 x 4/Red - 36462BLKRED - Akro-Mils, Inc.
Akron, OH, USA
Bin, Indicator Bin 11-5/8 x 6-3/4 x 4/Red
36462BLKRED
Bin, Indicator Bin 11-5/8 x 6-3/4 x 4/Red 36462BLKRED
Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity

Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Containers
Product Number 36462BLKRED
Product Name Bin, Indicator Bin 11-5/8 x 6-3/4 x 4/Red
Container Type Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Laptop Bags - 1112292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 11.81 inch (300 mm)
View Details
Carbide Insert Packaging - 1.41X1.41X.98 (35.8 x 35.8 x 25.0 MM) 6 CELL INSERT BOX - IB06/D1 - MOCAP LLC
Specs
Container Type Box
Height 1.24 inch (31.39 mm)
Length 4.51 inch (115 mm)
View Details