Akro-Mils, Inc. Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Red 36448BLKRED

Description
Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity
Datasheet
Description
Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Red - 36448BLKRED - Akro-Mils, Inc.
Akron, OH, USA
Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Red
36448BLKRED
Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Red 36448BLKRED
Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity

Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity. Made in the USA; Bright red trigger color shows low stock levels; Innovative double-hopper bin can be filled or picked from both sides; 15 lb. Weight Capacity

Supplier's Site Datasheet

Technical Specifications

  Akro-Mils, Inc.
Product Category Industrial Containers
Product Number 36448BLKRED
Product Name Bin, Indicator Bin 17-7/8 x 4-1/8 x 4/Red
Container Type Bin
Material Plastic; Industrial Grade Polymers
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details