Akro-Mils, Inc. Tub, Cross-Stack Akro-Tub 23 x 17 x 12, Gray 34304

Description
24" x 17" x 12" Cross-Stack Akro-Tub is a heavy-duty industrial-grade nesting and Stacking tub. Tubs Stack 90 Degrees from each other. FDA-sanctioned materials makes it ideal for food processing, material handling, or industrial work-in-process activities. Smooth surface is easy to clean. Ships 6 per carton. Made in the USA; Stacking groves allow stable 90 degrees stacks; Molded-in handles for easy lifting; 11.07 lb. Weight Capacity
Datasheet
Description
24" x 17" x 12" Cross-Stack Akro-Tub is a heavy-duty industrial-grade nesting and Stacking tub. Tubs Stack 90 Degrees from each other. FDA-sanctioned materials makes it ideal for food processing, material handling, or industrial work-in-process activities. Smooth surface is easy to clean. Ships 6 per carton. Made in the USA; Stacking groves allow stable 90 degrees stacks; Molded-in handles for easy lifting; 11.07 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tub, Cross-Stack Akro-Tub 23 x 17 x 12, Gray - 34304 - Akro-Mils, Inc.
Akron, OH, USA
Tub, Cross-Stack Akro-Tub 23 x 17 x 12, Gray
34304
Tub, Cross-Stack Akro-Tub 23 x 17 x 12, Gray 34304
24" x 17" x 12" Cross-Stack Akro-Tub is a heavy-duty industrial-grade nesting and Stacking tub. Tubs Stack 90 Degrees from each other. FDA-sanctioned materials makes it ideal for food processing, material handling, or industrial work-in-process activities. Smooth surface is easy to clean. Ships 6 per carton. Made in the USA; Stacking groves allow stable 90 degrees stacks; Molded-in handles for easy lifting; 11.07 lb. Weight Capacity

24" x 17" x 12" Cross-Stack Akro-Tub is a heavy-duty industrial-grade nesting and Stacking tub. Tubs Stack 90 Degrees from each other. FDA-sanctioned materials makes it ideal for food processing, material handling, or industrial work-in-process activities. Smooth surface is easy to clean. Ships 6 per carton. Made in the USA; Stacking groves allow stable 90 degrees stacks; Molded-in handles for easy lifting; 11.07 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 14.38 gal Gray Industrial Grade Polymer Industrial Grade Tub - 23 3/4 in Length - 17 1/4 in Width - 12 in Height - 34304 - 34304 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 14.38 gal Gray Industrial Grade Polymer Industrial Grade Tub - 23 3/4 in Length - 17 1/4 in Width - 12 in Height - 34304
34304
Akro-Mils 14.38 gal Gray Industrial Grade Polymer Industrial Grade Tub - 23 3/4 in Length - 17 1/4 in Width - 12 in Height - 34304 34304
R.S. Hughes Company offers a huge selection of MRO materials including this industrial grade tub. Dimensions are particularly important when considering purchasing an industrial grade tub. The dimensions for this item include: 23 3/4 in outside length, 17 1/4 in outside width and a 12 in outside height. Parts within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 14.38 gal. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this industrial grade tub. Dimensions are particularly important when considering purchasing an industrial grade tub. The dimensions for this item include: 23 3/4 in outside length, 17 1/4 in outside width and a 12 in outside height. Parts within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 14.38 gal. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 34304 34304
Product Name Tub, Cross-Stack Akro-Tub 23 x 17 x 12, Gray Akro-Mils 14.38 gal Gray Industrial Grade Polymer Industrial Grade Tub - 23 3/4 in Length - 17 1/4 in Width - 12 in Height - 34304
Container Type Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details