Akro-Mils, Inc. Tub, Cross-Stack Akro-Tub 17 x 11 x 8, Gray 34301

Description
17" x 11" x 8" Cross-Stack Akro-Tub is a heavy-duty industrial-grade nesting and Stacking tub. Tubs Stack 90 Degrees from each other. FDA-sanctioned materials makes it ideal for food processing, material handling, or industrial work-in-process activities. Smooth surface is easy to clean. Ships 6 per carton. Made in the USA; Stacking groves allow stable 90 degrees stacks; Molded-in handles for easy lifting; 5.12 Gal Capacity
Datasheet
Description
17" x 11" x 8" Cross-Stack Akro-Tub is a heavy-duty industrial-grade nesting and Stacking tub. Tubs Stack 90 Degrees from each other. FDA-sanctioned materials makes it ideal for food processing, material handling, or industrial work-in-process activities. Smooth surface is easy to clean. Ships 6 per carton. Made in the USA; Stacking groves allow stable 90 degrees stacks; Molded-in handles for easy lifting; 5.12 Gal Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tub, Cross-Stack Akro-Tub 17 x 11 x 8, Gray - 34301 - Akro-Mils, Inc.
Akron, OH, USA
Tub, Cross-Stack Akro-Tub 17 x 11 x 8, Gray
34301
Tub, Cross-Stack Akro-Tub 17 x 11 x 8, Gray 34301
17" x 11" x 8" Cross-Stack Akro-Tub is a heavy-duty industrial-grade nesting and Stacking tub. Tubs Stack 90 Degrees from each other. FDA-sanctioned materials makes it ideal for food processing, material handling, or industrial work-in-process activities. Smooth surface is easy to clean. Ships 6 per carton. Made in the USA; Stacking groves allow stable 90 degrees stacks; Molded-in handles for easy lifting; 5.12 Gal Capacity

17" x 11" x 8" Cross-Stack Akro-Tub is a heavy-duty industrial-grade nesting and Stacking tub. Tubs Stack 90 Degrees from each other. FDA-sanctioned materials makes it ideal for food processing, material handling, or industrial work-in-process activities. Smooth surface is easy to clean. Ships 6 per carton. Made in the USA; Stacking groves allow stable 90 degrees stacks; Molded-in handles for easy lifting; 5.12 Gal Capacity

Supplier's Site Datasheet
Akro-Mils 3.85 gal Gray Industrial Grade Polymer Industrial Grade Tub - 17 1/4 in Length - 11 in Width - 8 in Height - 34301 - 34301 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 3.85 gal Gray Industrial Grade Polymer Industrial Grade Tub - 17 1/4 in Length - 11 in Width - 8 in Height - 34301
34301
Akro-Mils 3.85 gal Gray Industrial Grade Polymer Industrial Grade Tub - 17 1/4 in Length - 11 in Width - 8 in Height - 34301 34301
R.S. Hughes Company offers a huge selection of MRO materials including this industrial grade tub. Dimensions are particularly important when considering purchasing an industrial grade tub. The dimensions for this SKU include: 17 1/4 in outside length, 11 in outside width and a 8 in outside height. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3.85 gal. The material used in this item are: industrial grade polymer material.

R.S. Hughes Company offers a huge selection of MRO materials including this industrial grade tub. Dimensions are particularly important when considering purchasing an industrial grade tub. The dimensions for this SKU include: 17 1/4 in outside length, 11 in outside width and a 8 in outside height. SKUs within this category come in a variety of colors; this item is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3.85 gal. The material used in this item are: industrial grade polymer material.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 34301 34301
Product Name Tub, Cross-Stack Akro-Tub 17 x 11 x 8, Gray Akro-Mils 3.85 gal Gray Industrial Grade Polymer Industrial Grade Tub - 17 1/4 in Length - 11 in Width - 8 in Height - 34301
Container Type Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Volume Capacity 5.12 gallons (19.38 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details