Akro-Mils, Inc. Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 BLUE 31182

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 BLUE - 31182 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 BLUE
31182 BLUE
Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 BLUE 31182 BLUE
R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this product is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.

Buy Now
Akro-Mils Akrodrawer 20 lb Red Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 RED - 31182 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Red Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 RED
31182 RED
Akro-Mils Akrodrawer 20 lb Red Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 RED 31182 RED
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Parts within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.

Buy Now
Akro-Mils Akrodrawer 20 lb Yellow Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 YELLOW - 31182 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Yellow Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 YELLOW
31182 YELLOW
Akro-Mils Akrodrawer 20 lb Yellow Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 YELLOW 31182 YELLOW
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.

Buy Now
Akro-Mils Akrodrawer 20 lb Gray Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 GREY - 31182 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Gray Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 GREY
31182 GREY
Akro-Mils Akrodrawer 20 lb Gray Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 GREY 31182 GREY
R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Parts within this category come in a variety of colors; this SKU is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.

R.S. Hughes Company carries a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 10 1/4 in inside length, 11 5/8 in outside length, 7 5/8 in inside width, 8 3/8 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Parts within this category come in a variety of colors; this SKU is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 31182 BLUE
Product Name Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 11 5/8 in Length - 8 3/8 in Width - 4 5/8 in Height - 1 Compartments - 31182 BLUE
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details