Akro-Mils, Inc. Akro-Mils Akrodrawer 20 lb Clear Polystyrene Shelf Storage Bin - 11 5/8 in Length - 5 9/16 in Width - 4 5/8 in Height - 1 Compartments - 31162CRY 31162CRY

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 4 7/8 in inside width, 5 9/16 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 4 7/8 in inside width, 5 9/16 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawer 20 lb Clear Polystyrene Shelf Storage Bin - 11 5/8 in Length - 5 9/16 in Width - 4 5/8 in Height - 1 Compartments - 31162CRY - 31162CRY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Clear Polystyrene Shelf Storage Bin - 11 5/8 in Length - 5 9/16 in Width - 4 5/8 in Height - 1 Compartments - 31162CRY
31162CRY
Akro-Mils Akrodrawer 20 lb Clear Polystyrene Shelf Storage Bin - 11 5/8 in Length - 5 9/16 in Width - 4 5/8 in Height - 1 Compartments - 31162CRY 31162CRY
R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 4 7/8 in inside width, 5 9/16 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.

R.S. Hughes Company carries a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 10 1/4 in inside length, 11 5/8 in outside length, 4 7/8 in inside width, 5 9/16 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this part is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 31162CRY
Product Name Akro-Mils Akrodrawer 20 lb Clear Polystyrene Shelf Storage Bin - 11 5/8 in Length - 5 9/16 in Width - 4 5/8 in Height - 1 Compartments - 31162CRY
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Bins - 4844113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 5.12 inch (130 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details