Akro-Mils, Inc. Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 BLUE 31148

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 BLUE - 31148 BLUE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 BLUE
31148 BLUE
Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 BLUE 31148 BLUE
R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.

R.S. Hughes Company offers a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this item is blue. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this SKU are: polystyrene material.

Buy Now
Akro-Mils Akrodrawer 20 lb Gray Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 GREY - 31148 GREY - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Gray Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 GREY
31148 GREY
Akro-Mils Akrodrawer 20 lb Gray Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 GREY 31148 GREY
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this SKU is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. SKUs within this category come in a variety of colors; this SKU is gray. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.

Buy Now
Akro-Mils Akrodrawer 20 lb Yellow Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 YELLOW - 31148 YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Yellow Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 YELLOW
31148 YELLOW
Akro-Mils Akrodrawer 20 lb Yellow Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 YELLOW 31148 YELLOW
R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Items within this category come in a variety of colors; this part is yellow. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 20 lb. The material used in this item are: polystyrene material.

Buy Now
Akro-Mils Akrodrawer 20 lb Red Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 RED - 31148 RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrodrawer 20 lb Red Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 RED
31148 RED
Akro-Mils Akrodrawer 20 lb Red Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 RED 31148 RED
R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Products within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.

R.S. Hughes Company features a huge selection of industrial supplies including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this item include: 16 1/4 in inside length, 17 5/8 in outside length, 3 1/16 in inside width, 3 3/4 in outside width, 4 7/16 in inside height and a 4 5/8 in outside height. Products within this category come in a variety of colors; this item is red. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important factor when purchasing this product; the capacity for this item is 20 lb. The material used in this product are: polystyrene material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 31148 BLUE
Product Name Akro-Mils Akrodrawer 20 lb Blue Polystyrene Shelf Storage Bin - 17 5/8 in Length - 3 3/4 in Width - 4 5/8 in Height - 1 Compartments - 31148 BLUE
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details