Akro-Mils, Inc. Cart,, Mobile Bin Cart, 38-1/2 x 24 x 36-1/2 30812

Description
Bin Cart - Includes Mobile Kit. Rail Hanging Systems allow for fast, easy organization and parts retrieval. For use with AkroBins and InSight Bins. Made in the USA; Rail Hanging Systems allow for fast, easy organization and parts retrieval; Bin Cart - Includes Mobile Kit; 250 lb. Weight Capacity
Datasheet
Description
Bin Cart - Includes Mobile Kit. Rail Hanging Systems allow for fast, easy organization and parts retrieval. For use with AkroBins and InSight Bins. Made in the USA; Rail Hanging Systems allow for fast, easy organization and parts retrieval; Bin Cart - Includes Mobile Kit; 250 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart,, Mobile Bin Cart, 38-1/2 x 24 x 36-1/2 - 30812 - Akro-Mils, Inc.
Akron, OH, USA
Cart,, Mobile Bin Cart, 38-1/2 x 24 x 36-1/2
30812
Cart,, Mobile Bin Cart, 38-1/2 x 24 x 36-1/2 30812
Bin Cart - Includes Mobile Kit. Rail Hanging Systems allow for fast, easy organization and parts retrieval. For use with AkroBins and InSight Bins. Made in the USA; Rail Hanging Systems allow for fast, easy organization and parts retrieval; Bin Cart - Includes Mobile Kit; 250 lb. Weight Capacity

Bin Cart - Includes Mobile Kit. Rail Hanging Systems allow for fast, easy organization and parts retrieval. For use with AkroBins and InSight Bins. Made in the USA; Rail Hanging Systems allow for fast, easy organization and parts retrieval; Bin Cart - Includes Mobile Kit; 250 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 250 lb Gray Powder Coated Steel 14 ga Rail Hanging System - 36 1/2 in Height - 30812 - 30812 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 250 lb Gray Powder Coated Steel 14 ga Rail Hanging System - 36 1/2 in Height - 30812
30812
Akro-Mils 250 lb Gray Powder Coated Steel 14 ga Rail Hanging System - 36 1/2 in Height - 30812 30812
R.S. Hughes Company features a huge selection of MRO materials including this rail hanging system. Dimensions are particularly important when considering purchasing a rail hanging system. The dimensions for this item include: 36 1/2 in overall height. SKUs within this category come in a variety of colors; this part is gray. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this bin cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this product are: steel material. The finish on this item is powder coated.

R.S. Hughes Company features a huge selection of MRO materials including this rail hanging system. Dimensions are particularly important when considering purchasing a rail hanging system. The dimensions for this item include: 36 1/2 in overall height. SKUs within this category come in a variety of colors; this part is gray. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this bin cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 250 lb. The material used in this product are: steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks Material Handling Carts and Trucks
Product Number 30812 30812
Product Name Cart,, Mobile Bin Cart, 38-1/2 x 24 x 36-1/2 Akro-Mils 250 lb Gray Powder Coated Steel 14 ga Rail Hanging System - 36 1/2 in Height - 30812
Cart / Truck Type Mobile Bin Cart
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details