Akro-Mils, Inc. Floor Rack, Louvered Rivet Floor Rack, 1-Sided 30661

Description
Single-Sided Louvered Rack 36" x 66" for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 500 lb. Weight Capacity
Datasheet
Description
Single-Sided Louvered Rack 36" x 66" for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 500 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Rack, Louvered Rivet Floor Rack, 1-Sided - 30661 - Akro-Mils, Inc.
Akron, OH, USA
Floor Rack, Louvered Rivet Floor Rack, 1-Sided
30661
Floor Rack, Louvered Rivet Floor Rack, 1-Sided 30661
Single-Sided Louvered Rack 36" x 66" for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 500 lb. Weight Capacity

Single-Sided Louvered Rack 36" x 66" for use with AkroBins and InSight Bins. Allows bins to securely hang, keeping parts and supplies organized and out of the way. Ships 1 per carton. Made in the USA; 16 gauge steel rails securely support AkroBins and InSight Bins (sold separately); Durable powder-coated finish; 500 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils Akrobin 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 36 3/16 in Overall Length - 13 1/2 in Width - 66 3/8 in Height - AKRO-MILS 30661 - AKRO-MILS 30661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 36 3/16 in Overall Length - 13 1/2 in Width - 66 3/8 in Height - AKRO-MILS 30661
AKRO-MILS 30661
Akro-Mils Akrobin 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 36 3/16 in Overall Length - 13 1/2 in Width - 66 3/8 in Height - AKRO-MILS 30661 AKRO-MILS 30661
R.S. Hughes Company carries a huge selection of facilities maintenance products including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 36 3/16 in overall length, 13 1/2 in overall width and a 66 3/8 in overall height. SKUs within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this product are: cold rolled steel material. The finish on this SKU is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this SKU include: 36 3/16 in overall length, 13 1/2 in overall width and a 66 3/8 in overall height. SKUs within this category come in a variety of colors; this part is gray. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The material used in this product are: cold rolled steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 30661 AKRO-MILS 30661
Product Name Floor Rack, Louvered Rivet Floor Rack, 1-Sided Akro-Mils Akrobin 500 lb Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 36 3/16 in Overall Length - 13 1/2 in Width - 66 3/8 in Height - AKRO-MILS 30661
Category Industrial Industrial
Type Racking Racking
Capacity 500 lbs (227 kg) 500 lbs (227 kg)
Length 36.19 inch (919 mm) 36.19 inch (919 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
19
Specs
Type Racking
Depth 49.25 inch (1251 mm)
Length 20 inch (508 mm)
View Details