Akro-Mils, Inc. Akro-Mils Akrobin 30656 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY250 30656GY250R

Description
R.S. Hughes Company carries a huge selection of industrial supplies including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 13 1/2 in overall width and a 39 7/8 in overall height. SKUs within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb. The material used in this item are: cold rolled steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company carries a huge selection of industrial supplies including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 13 1/2 in overall width and a 39 7/8 in overall height. SKUs within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb. The material used in this item are: cold rolled steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Akrobin 30656 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY250 - 30656GY250R - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Akrobin 30656 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY250
30656GY250R
Akro-Mils Akrobin 30656 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY250 30656GY250R
R.S. Hughes Company carries a huge selection of industrial supplies including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 13 1/2 in overall width and a 39 7/8 in overall height. SKUs within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb. The material used in this item are: cold rolled steel material. The finish on this SKU is powder coated.

R.S. Hughes Company carries a huge selection of industrial supplies including this single sided louvered floor rack. Dimensions are particularly important when considering purchasing a single sided louvered floor rack. The dimensions for this product include: 52 5/8 in overall length, 13 1/2 in overall width and a 39 7/8 in overall height. SKUs within this category come in a variety of colors; this product is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 500 lb. The material used in this item are: cold rolled steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number 30656GY250R
Product Name Akro-Mils Akrobin 30656 500 lb Red Gray Powder Coated Cold Rolled Steel 16 ga Single Sided Single Sided Louvered Floor Rack - 52 5/8 in Overall Length - 13 1/2 in Width - 39 7/8 in Height - 30656GY250
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Racks - 630258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details